onsemi Transistor, Pnp, -40V, -0.6A, To-226Aa; Transistor Polarity Onsemi 2N4403BU.

Description
TRANSISTOR, PNP, -40V, -0.6A, TO-226AA; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, PNP, -40V, -0.6A, TO-226AA; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, -40V, -0.6A, To-226Aa; Transistor Polarity Onsemi - 26AC6357 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, -0.6A, To-226Aa; Transistor Polarity Onsemi
26AC6357
Transistor, Pnp, -40V, -0.6A, To-226Aa; Transistor Polarity Onsemi 26AC6357
TRANSISTOR, PNP, -40V, -0.6A, TO-226AA; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, -0.6A, TO-226AA; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC6357
Product Name Transistor, Pnp, -40V, -0.6A, To-226Aa; Transistor Polarity Onsemi
Transistor Type Transistor, Pnp, -40V, -0.6A, To-226Aa; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107SBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC14
View Details
3 suppliers