onsemi Transistor, Npn, 40V, 0.6A, To-226Aa; Transistor Polarity Onsemi 2N4401BU.

Description
TRANSISTOR, NPN, 40V, 0.6A, TO-226AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 40V, 0.6A, TO-226AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4401BU is an NPN general-purpose transistor designed for amplifier and switching applications with collector currents up to 500 mA. It is packaged in a TO-92 case, mounted through hole, with three pins. The device has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a total device dissipation of 625 mW. The operating and storage junction temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 2N4401BU is an NPN general-purpose transistor designed for amplifier and switching applications with collector currents up to 500 mA. It is packaged in a TO-92 case, mounted through hole, with three pins. The device has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a total device dissipation of 625 mW. The operating and storage junction temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 40V, 0.6A, To-226Aa; Transistor Polarity Onsemi - 26AC6356 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 0.6A, To-226Aa; Transistor Polarity Onsemi
26AC6356
Transistor, Npn, 40V, 0.6A, To-226Aa; Transistor Polarity Onsemi 26AC6356
TRANSISTOR, NPN, 40V, 0.6A, TO-226AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 0.6A, TO-226AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC6356
Product Name Transistor, Npn, 40V, 0.6A, To-226Aa; Transistor Polarity Onsemi
Transistor Type Transistor, Npn, 40V, 0.6A, To-226Aa; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Igbt, 1.2Kv, 75A, Module; Continuous Collector Current Fuji Electric - 56P5525 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details
MOSFETs - 1697499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details