onsemi Single Bipolar Transistors 2N3904TF

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N3904TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3904TFTR-ND
Single Bipolar Transistors 2N3904TFTR-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - 2N3904TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3904TFCT-ND
Single Bipolar Transistors 2N3904TFCT-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
40V 200mA Bipolar Transistor
2087-2N3904TF
40V 200mA Bipolar Transistor 2087-2N3904TF
Bipolar Transistors - BJT NPN 40V 200mA Product overview: 2N3904TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3904TF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 40V 200mA Product overview: 2N3904TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N3904TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3904TF
Bipolar Transistors - BJT 2N3904TF
Bipolar Transistors - BJT NPN 40V 200mA

Bipolar Transistors - BJT NPN 40V 200mA

Buy Now Datasheet
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi - 83C3123 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi
83C3123
Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi 83C3123
TRANSISTOR, NPN, 40V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, TO-92, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi - 05R0381 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi
05R0381
Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi 05R0381
TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 200 Ma, 30 Rohs Compliant Onsemi - 31Y5835 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 200 Ma, 30 Rohs Compliant Onsemi
31Y5835
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 200 Ma, 30 Rohs Compliant Onsemi 31Y5835
Bipolar (BJT) Single Transistor, NPN, 40 V, 300 MHz, 625 mW, 200 mA, 30 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 40 V, 300 MHz, 625 mW, 200 mA, 30 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3904TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3904TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3904TF
TRANS NPN 40V 0.2A TO92-3

TRANS NPN 40V 0.2A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N3904TFTR-ND 2087-2N3904TF 2N3904TF 83C3123 05R0381 31Y5835 2N3904TF
Product Name Single Bipolar Transistors 40V 200mA Bipolar Transistor Bipolar Transistors - BJT Transistor, Npn, 40V, To-92, Full Reel; Transistor Polarity Onsemi Transistor, Npn, 40V, To-92; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 625 Mw, 200 Ma, 30 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Reel TO-3; TO-92 TO-3; TO-92 TO-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data