The 2N3904RLRE is an NPN silicon small-signal transistor in a TO-92 package, rated for a collector-emitter voltage of 40 Vdc, a continuous collector current of 200 mAdc, and a total device dissipation of 625 mW at 25°C. It features a DC current gain (hFE) ranging from 60 to 300 at 50 mA and 100 mA collector currents, a current-gain-bandwid
Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-92
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3904RLRE |
| Polarity | NPN |