The 2N3904BU is an NPN general-purpose transistor in a TO-92 3L package, designed for amplification and switching applications up to 100 mA and 100 MHz. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW. The junction temperature range is -55°C to 150°C. Thermal resistance from junction to ambient is 200°C/W. Electrical characteristics include a DC current gain (hFE) of 100 to 300 at 10 mA collector current, collector-emitter saturation voltage of 0.2 V at 10 mA collector and 1 mA base current, and a current gain-bandwidth product of 300 MHz. The device is rated for through-hole mounting and complies with RoHS standards.
TRANSISTOR, NPN, 40V, 0.2A, TO-226AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC6351 |
| Product Name | Transistor, Npn, 40V, 0.2A, To-226Aa; Transistor Polarity Onsemi |
| Transistor Type | Transistor, Npn, 40V, 0.2A, To-226Aa; Transistor Polarity Onsemi |