onsemi Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi 2N3055G.

Description
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3055G is an NPN silicon power transistor in a TO-204AA (TO-3) package, designed for general-purpose switching and amplifier applications. It has a maximum collector-emitter voltage of 60 Vdc, a continuous collector current of 15 Adc, and a total power dissipation of 115 W at a case temperature of 25°C. The device features a DC current gain of 20-70 at 4 Adc collector current and a collector-emitter saturation voltage of 1.1 Vmax at the same current. It is Pb-free and meets RoHS compliance. The thermal resistance from junction to case is 1.52 °C/W. Operating and storage junction temperature ranges from -65°C to +200°C.

Datasheet Summary
Powered by GS/AI

The 2N3055G is an NPN silicon power transistor in a TO-204AA (TO-3) package, designed for general-purpose switching and amplifier applications. It has a maximum collector-emitter voltage of 60 Vdc, a continuous collector current of 15 Adc, and a total power dissipation of 115 W at a case temperature of 25°C. The device features a DC current gain of 20-70 at 4 Adc collector current and a collector-emitter saturation voltage of 1.1 Vmax at the same current. It is Pb-free and meets RoHS compliance. The thermal resistance from junction to case is 1.52 °C/W. Operating and storage junction temperature ranges from -65°C to +200°C.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi - 26AC6350 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi
26AC6350
Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi 26AC6350
BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V TO-204; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC6350
Product Name Bipolar Transistor, Npn, 60V To-204; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1697439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Single Bipolar Transistors - BC848AE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers