onsemi Discrete Semiconductor Products 2N2845

Description
Manufacturer: ON Semiconductor Win Source Part Number: 153025-2N2845 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N2845 Introduction Date: July 16, 2002 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 153025-2N2845 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N2845 Introduction Date: July 16, 2002 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153025-2N2845 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153025-2N2845
Discrete Semiconductor Products 153025-2N2845
Manufacturer: ON Semiconductor Win Source Part Number: 153025-2N2845 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N2845 Introduction Date: July 16, 2002 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 153025-2N2845
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2N2845
Introduction Date: July 16, 2002
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 0.5A 360mW Bipolar Transistor
276-2N2845
30V 0.5A 360mW Bipolar Transistor 276-2N2845
Trans GP BJT NPN 30V 0.5A 360mW 3-Pin TO-18 Product overview: 2N2845 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, 360mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, 360mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2845 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 0.5A 360mW 3-Pin TO-18 Product overview: 2N2845 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, 360mW. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, 360mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2845 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 153025-2N2845 276-2N2845
Product Name Discrete Semiconductor Products 30V 0.5A 360mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 1727-BC807-16LVLTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Bipolar Transistors - 1223402 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
25V 0.5A SOT23 Bipolar Transistor - 276-BC 818K-25 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 25 volts
View Details
3 suppliers