onsemi 15V 0.2A Bipolar Transistor 2N2369

Description
TRANS NPN 15V 0.2A TO18 Product overview: 2N2369 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2369 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 15V 0.2A TO18 Product overview: 2N2369 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2369 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.2A Bipolar Transistor - 276-2N2369 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.2A Bipolar Transistor
276-2N2369
15V 0.2A Bipolar Transistor 276-2N2369
TRANS NPN 15V 0.2A TO18 Product overview: 2N2369 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2369 can be used for catalog matching and distributor lookup.

TRANS NPN 15V 0.2A TO18 Product overview: 2N2369 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2369 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N2369 - 854964-2N2369 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N2369
854964-2N2369
TRANSISTORS - Transistors (BJT) - Single - 2N2369 854964-2N2369
Manufacturer: ON Semiconductor Win Source Part Number: 854964-2N2369 Features: Bipolar (BJT) Transistor 15 V 200 mA 360 mW Package: Bulk Part Status: Obsolete Family Name: 2N2369 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 854964-2N2369
Features: Bipolar (BJT) Transistor 15 V 200 mA 360 mW
Package: Bulk
Part Status: Obsolete
Family Name: 2N2369
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-2N2369 854964-2N2369
Product Name 15V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N2369
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data