onsemi Discrete Semiconductor Products 1SS366-TB-E

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 104117-1SS366-TB-E Category: Discrete Semiconductor Products Family: Diodes - RF Packaging: Reel(TR) Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: 3-CP Current - Max: 35mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.85pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 104117-1SS366-TB-E Category: Discrete Semiconductor Products Family: Diodes - RF Packaging: Reel(TR) Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: 3-CP Current - Max: 35mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.85pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 104117-1SS366-TB-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
104117-1SS366-TB-E
Discrete Semiconductor Products 104117-1SS366-TB-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 104117-1SS366-TB-E Category: Discrete Semiconductor Products Family: Diodes - RF Packaging: Reel(TR) Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: 3-CP Current - Max: 35mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 0.85pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 104117-1SS366-TB-E
Category: Discrete Semiconductor Products
Family: Diodes - RF
Packaging: Reel(TR)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: 3-CP
Current - Max: 35mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 0.85pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 1SS366-TB-E - Rochester Electronics
Newburyport, MA, United States
Rectifier Schottky

Rectifier Schottky

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category Schottky Diodes Rectifiers
Product Number 104117-1SS366-TB-E 1SS366-TB-E
Product Name Discrete Semiconductor Products
Package SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Schottky barrier diode - BAT46WJ,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
7 suppliers