onsemi Hard To Find - 1SMC24AT3 1SMC24AT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122653-1SMC24AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 38.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 24V Voltage - Breakdown (Minimum): 26.7V Voltage - Clamping (Maximum) at Ipp: 38.9V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122653-1SMC24AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 38.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 24V Voltage - Breakdown (Minimum): 26.7V Voltage - Clamping (Maximum) at Ipp: 38.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMC24AT3 - 1122653-1SMC24AT3 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMC24AT3
1122653-1SMC24AT3
Hard To Find - 1SMC24AT3 1122653-1SMC24AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1122653-1SMC24AT3 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 38.6A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMC Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 1SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 24V Voltage - Breakdown (Minimum): 26.7V Voltage - Clamping (Maximum) at Ipp: 38.9V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122653-1SMC24AT3
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 38.6A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 1SMC
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 24V
Voltage - Breakdown (Minimum): 26.7V
Voltage - Clamping (Maximum) at Ipp: 38.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122653-1SMC24AT3
Product Name Hard To Find - 1SMC24AT3
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Recoginzed - G20PMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S4R1D221PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details