onsemi Hard To Find - 1SMB51CAT3 1SMB51CAT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122538-1SMB51CAT3 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 7.3A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 1SMB Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 51V Voltage - Breakdown (Minimum): 56.7V Voltage - Clamping (Maximum) at Ipp: 82.4V Capacitance at Frequency: 175pF at 1MHz
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122538-1SMB51CAT3 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 7.3A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 1SMB Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 51V Voltage - Breakdown (Minimum): 56.7V Voltage - Clamping (Maximum) at Ipp: 82.4V Capacitance at Frequency: 175pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMB51CAT3 - 1122538-1SMB51CAT3 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMB51CAT3
1122538-1SMB51CAT3
Hard To Find - 1SMB51CAT3 1122538-1SMB51CAT3
Manufacturer: ON Semiconductor Win Source Part Number: 1122538-1SMB51CAT3 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 7.3A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 1SMB Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 51V Voltage - Breakdown (Minimum): 56.7V Voltage - Clamping (Maximum) at Ipp: 82.4V Capacitance at Frequency: 175pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1122538-1SMB51CAT3
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 7.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 1SMB
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 51V
Voltage - Breakdown (Minimum): 56.7V
Voltage - Clamping (Maximum) at Ipp: 82.4V
Capacitance at Frequency: 175pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122538-1SMB51CAT3
Product Name Hard To Find - 1SMB51CAT3
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1797297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD1IVN27U-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD110-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details