onsemi Hard To Find - 1SMB20CAT3 1SMB20CAT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122444-1SMB20CAT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18.5A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22.2V Voltage - Clamping (Maximum) at Ipp: 32.4V Capacitance at Frequency: 425pF at 1MHz
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122444-1SMB20CAT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18.5A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22.2V Voltage - Clamping (Maximum) at Ipp: 32.4V Capacitance at Frequency: 425pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMB20CAT3 - 1122444-1SMB20CAT3 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMB20CAT3
1122444-1SMB20CAT3
Hard To Find - 1SMB20CAT3 1122444-1SMB20CAT3
Manufacturer: ON Semiconductor Win Source Part Number: 1122444-1SMB20CAT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 18.5A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22.2V Voltage - Clamping (Maximum) at Ipp: 32.4V Capacitance at Frequency: 425pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1122444-1SMB20CAT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 18.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Family Part Number: 1SMB
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 20V
Voltage - Breakdown (Minimum): 22.2V
Voltage - Clamping (Maximum) at Ipp: 32.4V
Capacitance at Frequency: 425pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122444-1SMB20CAT3
Product Name Hard To Find - 1SMB20CAT3
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Auto Reset 5-20P UL Listed - G20PAS520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S260D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 26 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details