onsemi 62 V 0.5 W Voltage Regulator IC 1SMA5944BT3G

Description
62 V, 0.5 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, LEAD FREE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA5944BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 V, 0.5 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 62 V, 0.5 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5944BT3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
62 V, 0.5 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, LEAD FREE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA5944BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 V, 0.5 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 62 V, 0.5 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5944BT3G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SMA5944BT3G is a 1.5 W surface-mount Zener voltage regulator in a SMA (CASE 403D-02) package, with a reverse zener voltage of 62 V and a maximum DC Zener current of 24 mA. It is Pb-free, AEC-Q101 qualified, and meets UL 94 V-0 flammability rating. The device has a thermal resistance junction-to-lead of 50°C/W and operates over a temperature range of -65°C to +150°C. The cathode is indicated by a molded polarity notch or band.

Datasheet Summary
Powered by GS/AI

The 1SMA5944BT3G is a 1.5 W surface-mount Zener voltage regulator in a SMA (CASE 403D-02) package, with a reverse zener voltage of 62 V and a maximum DC Zener current of 24 mA. It is Pb-free, AEC-Q101 qualified, and meets UL 94 V-0 flammability rating. The device has a thermal resistance junction-to-lead of 50°C/W and operates over a temperature range of -65°C to +150°C. The cathode is indicated by a molded polarity notch or band.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
62 V 0.5 W Voltage Regulator IC
287-1SMA5944BT3G
62 V 0.5 W Voltage Regulator IC 287-1SMA5944BT3G
62 V, 0.5 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, LEAD FREE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA5944BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 V, 0.5 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 62 V, 0.5 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5944BT3G can be used for catalog matching and distributor lookup.

62 V, 0.5 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, LEAD FREE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA5944BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 V, 0.5 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 62 V, 0.5 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5944BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-1SMA5944BT3G
Product Name 62 V 0.5 W Voltage Regulator IC
Package Type Other; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1732313 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Regulator Category Linear
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details