onsemi Diode; Product Range Onsemi 1N6303A

Description
Diode; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201AA; No. of Pins:2Pins; Minimum Breakdown Voltage:190V; Maximum Breakdown Voltage:210V RoHS Compliant: No
Description
Diode; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201AA; No. of Pins:2Pins; Minimum Breakdown Voltage:190V; Maximum Breakdown Voltage:210V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode; Product Range Onsemi - 09F4732 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Product Range Onsemi
09F4732
Diode; Product Range Onsemi 09F4732
Diode; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201AA; No. of Pins:2Pins; Minimum Breakdown Voltage:190V; Maximum Breakdown Voltage:210V RoHS Compliant: No

Diode; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:274V; Diode Case Style:DO-201AA; No. of Pins:2Pins; Minimum Breakdown Voltage:190V; Maximum Breakdown Voltage:210V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 09F4732
Product Name Diode; Product Range Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1223326 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - 2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1750 mA
View Details
PIN Diode Switches - NPS6-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details