3W Zener Diode 91V 5% Axial DO-41 Product overview: 1N5948BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 91V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 91V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5948BRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1002365-1N5948BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 69.2V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
3.0 W Zener Diode Voltage Regulator 91 V
Zener Diode 91V 3W ±5% Through Hole Axial
Zener Diode 91V 3W ±5% Through Hole Axial
ZENER DIODE, 3W, 91V, DO-41, FULL REEL; Zener Voltage Nom:91V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
DIODE ZENER 91V 3W AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5948BRLG | 1002365-1N5948BRLG | 1N5948BRLG | 1N5948BRLGOSTR-ND | 42K2992 | 1N5948BRLG | 1N5948BRLG |
| Product Name | 3W 91V Zener Diode | Diodes - Zener - Single - 1N5948BRLG | Single Zener Diodes | Zener Diode, 3W, 91V, Do-41, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | Tape and Reel | Axial | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-41; DO-41 | Axial | DO-41-2; DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 91 volts | 91 volts | 91 volts | ||||
| ZZT | 200 ohms | 200 ohms | 200 ohms | ||||
| PD | 3000 milliwatts | 3000 milliwatts | 3000 milliwatts |