Zener Diode 130V 5W ±5% Through Hole Axial
Zener Diode 130V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 130 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1002281-1N5381BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 98.8V
Voltage - Zener (Nom) (Vz): 130V
Impedance (Max) (Zzt): 190 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
130V 5W Zener Diode, 5% Tol, Axial, Tape & Reel Product overview: 1N5381BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 130V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 130V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5381BRLG can be used for catalog matching and distributor lookup.
DIODE ZENER 130V 5W AXIAL
DIODE ZENER 130V 5W AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5381BRLGOSCT-ND | 6256524P | 6256524 | 1N5381BRLG | 1002281-1N5381BRLG | 287-1N5381BRLG | 1N5381BRLG | 1N5381BRLG |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Diodes - Zener - Single - 1N5381BRLG | 130V 5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Package | Case 017AA | Do-15 | Surmetic 40, Axial Lead | Axial | Tape and Reel | T-18, Axial | Axial | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | |||||||
| Life Cycle Stage | Active | Active | Active |