The 1N5380B is a 5-watt Zener voltage regulator in an axial lead, transfer-molded plastic CASE 017AA package, with a zener voltage of 120 V and a tolerance of ±5%. It has a maximum Zener impedance of 10 Ω at the test current of 1.3 A and a maximum surge current rating of 2.5 A for an 8.3 ms pulse. The device supports an operating and storage junction temperature range of −65°C to +200°C, with a maximum steady-state power dissipation of 5 W at a lead temperature of 25°C, derating at 40 mW/°C above 25°C. The lead temperature for soldering is rated up to 260°C for 10 seconds. ESD rating exceeds 16 kV per the Human Body Model. The part is available in Pb-free packaging.
5 Watt Surmetic 40 Zener Voltage Regulators 120 V, Surmetic 40, Axial Lead, 1000-BLKBX Product overview: 1N5380BG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 120 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5380BG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5380BG |
| Product Name | Zener 120 V Voltage Regulator IC |
| Package Type | Other; Axial |