The 1N5372B is a 5-watt axial lead Zener voltage regulator with a nominal reverse breakdown voltage of 62 V, housed in a Surmetic 40 CASE 017AA plastic package. It operates over a junction temperature range of -65°C to +200°C, with a maximum power dissipation of 5 W at 25°C and a derating of 40 mW/°C above 25°C. The device has a zener impedance of 42 Ω at a test current of 1 mA, a maximum surge current rating of 2.1 A for an 8.3 ms pulse, and an ESD rating exceeding 16 kV under the Human Body Model. The lead termination is compatible with soldering up to 260°C for 10 seconds. The "G" suffix indicates a Pb-free package, and "RL" indicates tape and reel packaging for volumes of 4000 units.
5 Watt Surmetic 40 Zener Voltage Regulators 62 V, Surmetic 40, Axial Lead, 4000-REEL Product overview: 1N5372BRLG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 62 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5372BRLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5372BRLG |
| Product Name | Zener 62 V Voltage Regulator IC |
| Package Type | Other; Axial |