Rochester Electronics PMIC - PMIC - Current Regulation/Management - AD8214ARMZ-RL AD8214ARMZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 844355-AD8214ARMZ-RL Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side 1mA 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 844355-AD8214ARMZ-RL Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side 1mA 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - AD8214ARMZ-RL - 844355-AD8214ARMZ-RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - AD8214ARMZ-RL
844355-AD8214ARMZ-RL
PMIC - PMIC - Current Regulation/Management - AD8214ARMZ-RL 844355-AD8214ARMZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 844355-AD8214ARMZ-RL Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High-Side 1mA 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 844355-AD8214ARMZ-RL
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side 1mA 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 844355-AD8214ARMZ-RL
Product Name PMIC - PMIC - Current Regulation/Management - AD8214ARMZ-RL
Package Type SSOP; Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details