22V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5358BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5358BRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 103921-1N5358BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 3.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Zener Diode 22V 5W ±5% Through Hole Axial
Zener Diode 22V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 22 V
DIODE ZENER 22V 5W AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5358BRLG | 103921-1N5358BRLG | 1N5358BRLGOSTR-ND | 1868757 | 1869455P | 1N5358BRLG | 1N5358BRLG | 1N5358BRLG |
| Product Name | 22V 5W Zener Diode | Diodes - Zener - Single - 1N5358BRLG | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | Tape and Reel | Axial | Case 017aa | DO-15; DO-15 | Surmetic 40, Axial Lead | Axial | 017AA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 22 volts | 22 volts | 22 volts | |||||
| ZZT | 4 ohms | 4 ohms | 4 ohms | |||||
| PD | 5000 milliwatts | 5000 milliwatts |