Manufacturer: ON Semiconductor
Win Source Part Number: 107891-1N5345BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 6.6V
Voltage - Zener (Nom) (Vz): 8.7V
Impedance (Max) (Zzt): 2 Ohm
Family Name: 1N5345B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5345B; 1N5345BTR; 1N5345BE3/TR13;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Zener Diode 8.7V 5W ±5% Through Hole Axial
Zener Diode 8.7V 5W ±5% Through Hole Axial
5W 8.7V Zener Diode, Axial, 5% Tol Product overview: 1N5345BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 8.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 8.7V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5345BRLG can be used for catalog matching and distributor lookup.
ZENER DIODE, 8.7V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:8.7V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes
DIODE ZENER 8.7V 5W AXIAL
DIODE ZENER 8.7V 5W AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 107891-1N5345BRLG | 1N5345BRLGOSTR-ND | 287-1N5345BRLG | 6547511 | 6547511P | 50AC8373 | 1N5345BRLG | 1N5345BRLG | 1N5345BRLG |
| Product Name | Diodes - Zener - Single - 1N5345BRLG | Single Zener Diodes | 5W 8.7V Zener Diode | Zener Diodes | Zener Diodes | Zener Diode, 8.7V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||||||
| Package | Axial | Tape and Reel | Do-15 | DO-15; DO-15 | Axial Leaded | T-18, Axial | 017AA-2 | Axial | |
| VZ | 8.7 volts | 8.7 volts | 8.7 volts | 8.7 volts | 8.7 volts | ||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | |||||
| PD | 5000 milliwatts | 5000 milliwatts | 5000 milliwatts |