Zener Diode 56V 500mW ±5% Through Hole DO-35
Zener 0.5W 56 V; 5% Tolerance
Zener 0.5W 56 V; 5% Tolerance
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N5263B-ND | 1N5263B |
| Product Name | Single Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) |