onsemi Single Zener Diodes 1N5256B

Description
Zener Diode 30V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 30V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5256B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5256B-ND
Single Zener Diodes 1N5256B-ND
Zener Diode 30V 500mW ±5% Through Hole DO-35

Zener Diode 30V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N5256B - 1121891-1N5256B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5256B
1121891-1N5256B
Diodes - Zener - Single - 1N5256B 1121891-1N5256B
Manufacturer: ON Semiconductor Win Source Part Number: 1121891-1N5256B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 49 Ohms Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 1N5256 Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 100nA at 23V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121891-1N5256B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 49 Ohms
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 1N5256
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 100nA at 23V

Buy Now
 - 1N5256B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 30V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH

Zener Diode, 30V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH

Supplier's Site Datasheet
Zener Diode, 500Mw, 30V, Do-35; Zener Voltage Nom Onsemi - 58K9597 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 30V, Do-35; Zener Voltage Nom Onsemi
58K9597
Zener Diode, 500Mw, 30V, Do-35; Zener Voltage Nom Onsemi 58K9597
ZENER DIODE, 500mW, 30V, DO-35; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 30V, DO-35; Zener Voltage Nom:30V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5256B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5256B
Discrete Semiconductor Products - Diodes - Zener 1N5256B
DIODE ZENER 30V 500MW DO35

DIODE ZENER 30V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5256B-ND 1121891-1N5256B 1N5256B 58K9597 1N5256B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5256B Zener Diode, 500Mw, 30V, Do-35; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
VZ 30 volts 30 volts
ZZT 49 ohms 49 ohms
IR 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B75,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details