onsemi 25V 500MW Zener Diode 1N5253BTR

Description
Zener Diode, 25V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet
Description
Zener Diode, 25V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5253BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 25V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 25V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
 - 1N5253BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 25V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 25V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Singapore, Singapore
25V 500MW Zener Diode
287-1N5253BTR
25V 500MW Zener Diode 287-1N5253BTR
DIODE ZENER 25V 500MW DO35 Product overview: 1N5253BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5253BTR can be used for catalog matching and distributor lookup.

DIODE ZENER 25V 500MW DO35 Product overview: 1N5253BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5253BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5253BTR - 1002229-1N5253BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5253BTR
1002229-1N5253BTR
Diodes - Zener - Single - 1N5253BTR 1002229-1N5253BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002229-1N5253BTR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 19V Voltage - Zener (Nom) (Vz): 25V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002229-1N5253BTR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 19V
Voltage - Zener (Nom) (Vz): 25V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - 1N5253BTRFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5253BTRFSTR-ND
Single Zener Diodes 1N5253BTRFSTR-ND
Zener Diode 25V 500mW ±5% Through Hole DO-35

Zener Diode 25V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5253BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5253BTR
Discrete Semiconductor Products - Diodes - Zener 1N5253BTR
DIODE ZENER 25V 500MW DO35

DIODE ZENER 25V 500MW DO35

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1N5253BTR 287-1N5253BTR 1002229-1N5253BTR 1N5253BTRFSTR-ND 1N5253BTR
Product Name 25V 500MW Zener Diode Diodes - Zener - Single - 1N5253BTR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active Removed; Obsolete
Package DO-35, DO-204AH; DO-35 Bulk DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS
VZ 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data