Manufacturer: Fairchild Semiconductor
Win Source Part Number: 075018-1N5253B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1000
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 19V
Voltage - Zener (Nom) (Vz): 25V
Impedance (Max) (Zzt): 35 Ohm
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Zener Diode 25V 500mW ±5% Through Hole DO-35
Zener 0.5W 25 V; 5% Tolerance
Zener 0.5W 25 V; 5% Tolerance
DIODE ZENER 25V 500MW DO35
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 075018-1N5253B | 1N5253B-ND | 1N5253B | 1N5253B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 25 volts | 25 volts | ||
| ZZT | 35 ohms | 35 ohms | ||
| IR | 1.00E-4 mA | 100 mA | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |