onsemi 24V 0.5W Zener Diode 1N5252BTR

Description
Zener Diodes 24V 0.5W Zener Product overview: 1N5252BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5252BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 24V 0.5W Zener Product overview: 1N5252BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5252BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 0.5W Zener Diode - 2086-1N5252BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.5W Zener Diode
2086-1N5252BTR
24V 0.5W Zener Diode 2086-1N5252BTR
Zener Diodes 24V 0.5W Zener Product overview: 1N5252BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5252BTR can be used for catalog matching and distributor lookup.

Zener Diodes 24V 0.5W Zener Product overview: 1N5252BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5252BTR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - 1N5252BTR - 110273-1N5252BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5252BTR
110273-1N5252BTR
Diodes - Zener - Single - 1N5252BTR 110273-1N5252BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110273-1N5252BTR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110273-1N5252BTR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Zener Diodes - 8050224P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050224P
Zener Diodes 8050224P
Diode, Fairchild, 1N5252BTR

Diode, Fairchild, 1N5252BTR

Supplier's Site
Zener Diodes - 1698661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698661
Zener Diodes 1698661
Diode, Fairchild, 1N5252BTR

Diode, Fairchild, 1N5252BTR

Supplier's Site
 - 1N5252BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 24 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 24 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5252BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 24 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 24 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N5252BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5252BFSTR-ND
Single Zener Diodes 1N5252BFSTR-ND
Zener Diode 24V 500mW ±5% Through Hole DO-35

Zener Diode 24V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5252BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5252BFSCT-ND
Single Zener Diodes 1N5252BFSCT-ND
Zener Diode 24V 500mW ±5% Through Hole DO-35

Zener Diode 24V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5252BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5252BTR
Discrete Semiconductor Products - Diodes - Zener 1N5252BTR
DIODE ZENER 24V 500MW DO35

DIODE ZENER 24V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5252BTR
Zener Diodes 1N5252BTR
Zener Diodes 24V 0.5W Zener

Zener Diodes 24V 0.5W Zener

Buy Now Datasheet
Single Zener Diodes - 1N5252BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5252BTR
Single Zener Diodes 1N5252BTR
DIODE ZENER 24V 500MW DO35

DIODE ZENER 24V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-1N5252BTR 110273-1N5252BTR 8050224P 1698661 1N5252BTR 1N5252BFSTR-ND 1N5252BTR 1N5252BTR 1N5252BTR
Product Name 24V 0.5W Zener Diode Diodes - Zener - Single - 1N5252BTR Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Reel DO-35 SOD-27 Do-35 Axial Lead DO-35; DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS
VZ 24 volts 24 volts 24 volts 24 volts
ZZT 33 ohms 33 ohms 33 ohms 33 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7081891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details