Zener Diode 20V 500mW ±5% Through Hole DO-35
Zener Diode 20V 500mW ±5% Through Hole DO-35
Zener 0.5W 20 V; 5% Tolerance (Tape & Reel)
Zener 0.5W 20 V; 5% Tolerance (Tape & Reel)
ZENER DIODE, 20V, 0.5W, AXIAL; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52 Series; Qualification:-RoHS Compliant: Yes
DIODE ZENER 20V 500MW DO35
DIODE ZENER 20V 500MW DO35
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5250BTRFSCT-ND | 1N5250BTR | 83C2687 | 1N5250BTR | 1N5250BTR | 1N5250BTR |
| Product Name | Single Zener Diodes | Zener Diode, 20V, 0.5W, Axial; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Package | Axial Lead | Axial Leaded | DO-35-2; DO-35 | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 | |
| Pin Count | 2 |