Zener Diode 16V 500mW ±5% Through Hole DO-35
Zener Diode 16V 500mW ±5% Through Hole DO-35
Zener 0.5W 16 V; 5% Tolerance (Tape & Reel)
Zener 0.5W 16 V; 5% Tolerance (Tape & Reel)
DIODE ZENER 16V 500MW DO35
ZENER DIODE, 0.5W, 16V, DO-204AH; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8050191P | 8050191 | 1N5246BTRFSTR-ND | 1N5246BTR | 1N5246BTR | 1N5246BTR | 31Y5573 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 0.5W, 16V, Do-204Ah; Zener Voltage Nom Onsemi | |
| Package | SOD-27 | Do-35 | Axial Lead | DO-35-2; DO-35 | DO-35; DO-35 | DO-204AH | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Pin Count | 2 | 2 | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||||
| Life Cycle Stage | Active | Active |