Manufacturer: ON Semiconductor
Win Source Part Number: 850430-1N4934
Features: Diode 100 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 1N4934
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N4934OS, 1N4934FSTR, 1N4934-ND, 1N4934OS-ND, 1N4934FSCT, 1N4934OSINACTIVE
Diode Standard 100V 1A Through Hole DO-41
DIODE FAST DO41 100V 200NS 150C
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 850430-1N4934 | 1N4934FSTR-ND | 1N4934 |
| Product Name | Diodes, Rectifiers - Single - 1N4934 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode 100 V |