Zener 1W 5% 11 V
Zener 1W 5% 11 V
Zener Diode 11V 1W ±5% Through Hole DO-41
DIODE ZENER 11V 1W DO41
ZENER DIODE, 1W, 11V, DO-41; Zener Voltage Nom:11V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes
Zener Diodes 11.0V 1W ZENER 5%
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4741A | 1N4741A-ND | 1N4741A | 18C8957 | 1N4741A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 11V, Do-41; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| VZ | 11 volts | ||||
| ZZT | 8 ohms |