Zener Diode, 9.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 9.1V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 9.1V 1W ±5% Through Hole DO-41
Zener Diode 9.1V 1W ±5% Through Hole DO-41
DIODE ZENER 9.1V 1W DO41
ZENER DIODE, 9.1V, 1W, DO-41; Zener Voltage Nom:9.1V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4739A-T50A | 1N4739A-T50ATB-ND | 1N4739A-T50A | 48AC1525 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 9.1V, 1W, Do-41; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | ||
| Package | AXIAL1-B/S | DO-41; DO-41 | DO-41 (DO-204AL); DO-41 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |
| VZ | 9.1 volts | |||
| ZZT | 5 ohms |