onsemi Single Zener Diodes 1N4738ATR

Description
Zener 1W 5% 8.2 V (Tape & Reel)
Request a Quote Datasheet
Description
Zener 1W 5% 8.2 V (Tape & Reel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4738ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 8.2 V (Tape & Reel)

Zener 1W 5% 8.2 V (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N4738AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4738AFSTR-ND
Single Zener Diodes 1N4738AFSTR-ND
Zener Diode 8.2V 1W ±5% Through Hole DO-41

Zener Diode 8.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4738AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4738AFSCT-ND
Single Zener Diodes 1N4738AFSCT-ND
Zener Diode 8.2V 1W ±5% Through Hole DO-41

Zener Diode 8.2V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Singapore, Singapore
8.2V 1W Zener Diode
287-1N4738ATR
8.2V 1W Zener Diode 287-1N4738ATR
DIODE ZENER 8.2V 1W DO41 Product overview: 1N4738ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738ATR can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 1W DO41 Product overview: 1N4738ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4738ATR - 1002148-1N4738ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4738ATR
1002148-1N4738ATR
Diodes - Zener - Single - 1N4738ATR 1002148-1N4738ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002148-1N4738ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 6V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002148-1N4738ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 6V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Zener Diodes - 8050983P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050983P
Zener Diodes 8050983P
Diode, Fairchild, 1N4738ATR

Diode, Fairchild, 1N4738ATR

Supplier's Site
Zener Diodes - 8050983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050983
Zener Diodes 8050983
Diode, Fairchild, 1N4738ATR

Diode, Fairchild, 1N4738ATR

Supplier's Site
Zener Diodes - 1698685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698685
Zener Diodes 1698685
Diode, Fairchild, 1N4738ATR

Diode, Fairchild, 1N4738ATR

Supplier's Site
DIODE ZENER 8.2V 1W DO41 - 598-1N4738ATR - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 8.2V 1W DO41
598-1N4738ATR
DIODE ZENER 8.2V 1W DO41 598-1N4738ATR
DIODE ZENER 8.2V 1W DO41

DIODE ZENER 8.2V 1W DO41

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4738ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4738ATR
Discrete Semiconductor Products - Diodes - Zener 1N4738ATR
DIODE ZENER 8.2V 1W DO41

DIODE ZENER 8.2V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4738ATR
Zener Diodes 1N4738ATR
Zener Diodes 8.2V 1W Zener Diode

Zener Diodes 8.2V 1W Zener Diode

Buy Now Datasheet
Single Zener Diodes - 1N4738ATR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4738ATR
Single Zener Diodes 1N4738ATR
DIODE ZENER 8.2V 1W DO41

DIODE ZENER 8.2V 1W DO41

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4738ATR 1N4738AFSTR-ND 287-1N4738ATR 1002148-1N4738ATR 8050983P 8050983 598-1N4738ATR 1N4738ATR 1N4738ATR 1N4738ATR
Product Name Single Zener Diodes 8.2V 1W Zener Diode Diodes - Zener - Single - 1N4738ATR Zener Diodes Zener Diodes DIODE ZENER 8.2V 1W DO41 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active Active
Package Axial Lead / DO-41; DO-41 Bulk DO-41; DO-41 DO-41; DO-41 Do-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data