onsemi Single Zener Diodes 1N4732A

Description
Zener Diode 4.7V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 4.7V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4732AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4732AFS-ND
Single Zener Diodes 1N4732AFS-ND
Zener Diode 4.7V 1W ±5% Through Hole DO-41

Zener Diode 4.7V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 1N4732A - 074996-1N4732A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4732A
074996-1N4732A
Diodes - Zener - Single - 1N4732A 074996-1N4732A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 074996-1N4732A Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074996-1N4732A
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Zener Diodes - 1844119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844119
Zener Diodes 1844119
4.7V 1W 5% ZENER DO41

4.7V 1W 5% ZENER DO41

Supplier's Site
Zener Diodes - 1844679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844679P
Zener Diodes 1844679P
4.7V 1W 5% ZENER DO41

4.7V 1W 5% ZENER DO41

Supplier's Site
Zener Diodes - 1844679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844679
Zener Diodes 1844679
4.7V 1W 5% ZENER DO41

4.7V 1W 5% ZENER DO41

Supplier's Site
 - 1N4732A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
 - 1N4732A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 4.7V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4732A
Zener Diodes 1N4732A
Zener Diodes 4.7V 1W ZENER 5%

Zener Diodes 4.7V 1W ZENER 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4732A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4732A
Discrete Semiconductor Products - Diodes - Zener 1N4732A
DIODE ZENER 4.7V 1W DO41

DIODE ZENER 4.7V 1W DO41

Supplier's Site
Single Zener Diodes - 1N4732A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4732A
Single Zener Diodes 1N4732A
DIODE ZENER 4.7V 1W DO41

DIODE ZENER 4.7V 1W DO41

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1N4732A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4732A
Diodes >> Zener Diodes 1N4732A
Plugin,D2.03xL4.06mm Zener Diodes ROHS

Plugin,D2.03xL4.06mm Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi - 38C7679 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi
38C7679
Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi 38C7679
ZENER DIODE, 1W, 4.7V, DO-41; Zener Voltage Nom:4.7V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 4.7V, DO-41; Zener Voltage Nom:4.7V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
4.7V 1W 5% Zener Do41 Rohs Compliant Onsemi - 26AC5792 - Newark, An Avnet Company
Chicago, IL, United States
4.7V 1W 5% Zener Do41 Rohs Compliant Onsemi
26AC5792
4.7V 1W 5% Zener Do41 Rohs Compliant Onsemi 26AC5792
4.7V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

4.7V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4732AFS-ND 074996-1N4732A 1844119 1844679P 1N4732A 1N4732A 1N4732A 1N4732A 1N4732A 38C7679 26AC5792
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4732A Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes Zener Diode, 1W, 4.7V, Do-41; Zener Voltage Nom Onsemi 4.7V 1W 5% Zener Do41 Rohs Compliant Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active Active Active
Package DO-41; DO-41 Do-41 DO-41; DO-41 AXIAL1-B/S DO-41-2; DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4731A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1221232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details