onsemi Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi 1N4007G.

Description
STANDARD DIODE, 1A, 1KV, 59-10; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.35V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 1A, 1KV, 59-10; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.35V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi - 30AC2858 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi
30AC2858
Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi 30AC2858
STANDARD DIODE, 1A, 1KV, 59-10; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.35V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, 59-10; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.35V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC2858
Product Name Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 400 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details