Standard Rectifier, 600 V, 1.0 A
Diode Standard 600V 1A Through Hole Axial
DIODE GEN PURP 600V 1A AXIAL
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 1N4005RL | 1N4005RLOSTR-ND | 1N4005RL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia |