onsemi Standard Diode, 1A, 200V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi 1N4003RLG.

Description
STANDARD DIODE, 1A, 200V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes
Description
STANDARD DIODE, 1A, 200V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 200V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 30AC2851 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 200V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi
30AC2851
Standard Diode, 1A, 200V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi 30AC2851
STANDARD DIODE, 1A, 200V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

STANDARD DIODE, 1A, 200V, 59-10, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 30AC2851
Product Name Standard Diode, 1A, 200V, 59-10, Full Reel; Repetitive Peak Reverse Voltage Onsemi
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAS28-QVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details