onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 100EL16M

Description
Win Source Part Number: 1208786-100EL16M Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 100EL Type: Receiver Package: Tube Standard Package: 95 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-100EL16M-FS,FAI FSC100EL16M Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1208786-100EL16M Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 100EL Type: Receiver Package: Tube Standard Package: 95 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-100EL16M-FS,FAI FSC100EL16M Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1208786-100EL16M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1208786-100EL16M
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1208786-100EL16M
Win Source Part Number: 1208786-100EL16M Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 100EL Type: Receiver Package: Tube Standard Package: 95 Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Voltage - Supply: 4.2V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-100EL16M-FS,FAI FSC100EL16M Product Status: Obsolete

Win Source Part Number: 1208786-100EL16M
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 100EL
Type: Receiver
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/1
Voltage - Supply: 4.2V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-100EL16M-FS,FAIFSC100EL16M
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-100EL16M
Interface Transceiver IC 710-100EL16M
IC RECEIVER 0/1 8SOIC Product overview: 100EL16M from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-100EL16M can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 8SOIC Product overview: 100EL16M from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-100EL16M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100EL16M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
100EL16M
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 100EL16M
IC RECEIVER 0/1 8SOIC

IC RECEIVER 0/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1208786-100EL16M 710-100EL16M 100EL16M
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052PW-Q100,11 - 857867-74HC4052PW-Q100,11 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32P4903B-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers