onsemi Logic - Logic - Latches - 100355QC 100355QC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1120907-100355QC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1120907-100355QC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 100355QC
1120907-100355QC
Logic - Logic - Latches - 100355QC 1120907-100355QC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1120907-100355QC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1120907-100355QC
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Latches - 100355QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
100355QC
Latches 100355QC
D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.43x11.43)

D-Type Transparent Latch 1 Channel 4:4 IC Standard 28-PLCC (11.43x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 100355QC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
100355QC
Integrated Circuits (ICs) - Logic - Latches 100355QC
D LATCH, 100K SERIES

D LATCH, 100K SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1120907-100355QC 100355QC 100355QC
Product Name Logic - Logic - Latches - 100355QC Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F373DC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 3 mA
High-level Output Current (Source) 24 mA
View Details
3.3 V 16-bit transparent D-type latch; 3-state - 74LVT16373ADGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9686701QSA - Texas Instruments
Specs
Latch Type D
Propagation Delay 10.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details