onsemi Logic - Logic - Shift Registers - 100341QCX 100341QCX

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147620-100341QCX Family Name: 100341 Alternative Parts (Cross-Reference): 100341SC; 100341SCX; 100341QI; 100341QIX; Introduction Date: August 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147620-100341QCX Family Name: 100341 Alternative Parts (Cross-Reference): 100341SC; 100341SCX; 100341QI; 100341QIX; Introduction Date: August 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 100341QCX - 147620-100341QCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 100341QCX
147620-100341QCX
Logic - Logic - Shift Registers - 100341QCX 147620-100341QCX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147620-100341QCX Family Name: 100341 Alternative Parts (Cross-Reference): 100341SC; 100341SCX; 100341QI; 100341QIX; Introduction Date: August 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147620-100341QCX
Family Name: 100341
Alternative Parts (Cross-Reference): 100341SC; 100341SCX; 100341QI; 100341QIX;
Introduction Date: August 10, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - 100341QCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
100341QCX
Integrated Circuits (ICs) - Logic - Shift Registers 100341QCX
PARALLEL IN/OUT, 100K SERIES

PARALLEL IN/OUT, 100K SERIES

Supplier's Site
Shift Registers - 100341QCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
100341QCX
Shift Registers 100341QCX
Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Shift Shift Register 1 Element 8 Bit 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number 147620-100341QCX 100341QCX 100341QCX
Product Name Logic - Logic - Shift Registers - 100341QCX Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 100341J-QMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers
Shift Registers - 1727-6641-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details