onsemi Logic - Logic - Shift Registers - 100341QC 100341QC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147619-100341QC Family Name: 100341 Alternative Parts (Cross-Reference): 100341SC; 100341SCX; 100341QI; 100341QIX; Introduction Date: August 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147619-100341QC Family Name: 100341 Alternative Parts (Cross-Reference): 100341SC; 100341SCX; 100341QI; 100341QIX; Introduction Date: August 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 100341QC - 147619-100341QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 100341QC
147619-100341QC
Logic - Logic - Shift Registers - 100341QC 147619-100341QC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147619-100341QC Family Name: 100341 Alternative Parts (Cross-Reference): 100341SC; 100341SCX; 100341QI; 100341QIX; Introduction Date: August 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147619-100341QC
Family Name: 100341
Alternative Parts (Cross-Reference): 100341SC; 100341SCX; 100341QI; 100341QIX;
Introduction Date: August 10, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 147619-100341QC
Product Name Logic - Logic - Shift Registers - 100341QC
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 4035BDM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT16543ADL,518 - 1009579-74LVT16543ADL,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details