onsemi Shift Registers 100336QIX

Description
Shift Shift Register 1 Element 4 Bit 28-PLCC (11.43x11.43)
Datasheet
Description
Shift Shift Register 1 Element 4 Bit 28-PLCC (11.43x11.43)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 100336QIX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
100336QIX
Shift Registers 100336QIX
Shift Shift Register 1 Element 4 Bit 28-PLCC (11.43x11.43)

Shift Shift Register 1 Element 4 Bit 28-PLCC (11.43x11.43)

Buy Now Datasheet
Logic - Shift Registers - 100336QIX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
100336QIX
Logic - Shift Registers 100336QIX
IC COUNTER/SHIFT REGISTER 28PLCC

IC COUNTER/SHIFT REGISTER 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 100336QIX 100336QIX
Product Name Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Complementary
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS195ADMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
8-bit parallel-in/serial out shift register - 74HC165BQ/GX - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details