BINARY COUNTER, 100K SERIES
Shift Shift Register 1 Element 4 Bit 28-PLCC (11.51x11.51)
Shift Shift Register 1 Element 4 Bit 28-PLCC (11.43x11.43)
IC COUNTER/SHIFT REGISTER 28PLCC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 100336QCX | 100336QCX | 100336QCX |
| Product Name | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | |
| Supply Voltage | 4.2V ~ 5.7V |