onsemi Logic - Logic - Translators, Level Shifters - 100329QC 100329QC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147613-100329QC Family Name: 100329 Alternative Parts (Cross-Reference): 100328FMQB; 100328FMQB/NOPB ; 100329QMQB; 100329QI; Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147613-100329QC Family Name: 100329 Alternative Parts (Cross-Reference): 100328FMQB; 100328FMQB/NOPB ; 100329QMQB; 100329QI; Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 100329QC - 147613-100329QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 100329QC
147613-100329QC
Logic - Logic - Translators, Level Shifters - 100329QC 147613-100329QC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147613-100329QC Family Name: 100329 Alternative Parts (Cross-Reference): 100328FMQB; 100328FMQB/NOPB ; 100329QMQB; 100329QI; Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147613-100329QC
Family Name: 100329
Alternative Parts (Cross-Reference): 100328FMQB; 100328FMQB/NOPB ; 100329QMQB; 100329QI;
Introduction Date: August 29, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 147613-100329QC
Product Name Logic - Logic - Translators, Level Shifters - 100329QC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 26AC8650 - Newark, An Avnet Company
Specs
Pin Count 14
Number of units in IC 1
Number of Bits (Stages) 8
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details