onsemi Logic - Logic - Translators, Level Shifters - 100325QCX 100325QCX

Description
ECL to TTL Translator, 6 Func, True Output, ECL, PQCC28
Request a Quote Datasheet
Description
ECL to TTL Translator, 6 Func, True Output, ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 100325QCX - Rochester Electronics
Newburyport, MA, United States
ECL to TTL Translator, 6 Func, True Output, ECL, PQCC28

ECL to TTL Translator, 6 Func, True Output, ECL, PQCC28

Supplier's Site Datasheet
Logic - Logic - Translators, Level Shifters - 100325QCX - 736030-100325QCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 100325QCX
736030-100325QCX
Logic - Logic - Translators, Level Shifters - 100325QCX 736030-100325QCX
Manufacturer: ON Semiconductor Win Source Part Number: 736030-100325QCX Packaging: Tape and Reel Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.43x11.43) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 28-LCC Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: 100325 Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 736030-100325QCX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.43x11.43)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 28-LCC
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: 100325
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)

Buy Now
Logic - Translators, Level Shifters - 100325QCX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
100325QCX
Logic - Translators, Level Shifters 100325QCX
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 100325QCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
100325QCX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 100325QCX
IC TRANSLATOR UNIDIR 28PLCC

IC TRANSLATOR UNIDIR 28PLCC

Supplier's Site
Translators, Level Shifters - 100325QCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
100325QCX
Translators, Level Shifters 100325QCX
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.43x11.43)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.43x11.43)

Buy Now Datasheet
Translators, Level Shifters - 100325QCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
100325QCX
Translators, Level Shifters 100325QCX
Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.51x11.51)

Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 100325QCX 736030-100325QCX 100325QCX 100325QCX 100325QCX
Product Name Logic - Logic - Translators, Level Shifters - 100325QCX Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; ECL TTL; ECL; ECL ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104BZZ - Nexperia B.V.
Specs
Package Type SOT8014-1 SOT8014-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details