Nexperia B.V. 4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state NXU0104PWJ

Description
The NXU0104 is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features four data inputs (An), four data outputs (YBn) and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). This device facilitates asynchronous communication between data buses. Transmit data with a fixed direction (unidirectionally) from the A bus to the B bus on four channels. The OE pin can be referenced to VCCA and VCCB domain and when OE pin is set LOW the output is disabled and enter a high-impedance OFF-state which isolates the buses. The OE pin can be left floating or externally pulled down to ground to ensure the high-impedance state of the output during power up or power down. This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry prevents potentially damaging backflow current through the device when it is powered down or if one of the power supplies is disconnected (floating). No power supply sequencing is required and output glitches during power supply transitions are prevented. As a result, glitches will not appear on the output for supply transitions during power-up/down. Features and benefits Wide supply voltage range: VCCA: 0.9 V to 5.5 V VCCB: 0.9 V to 5.5 V Low power consumption for supply voltage range 1.1 V to 5.5 V 3 µA (Tamb = 25 °C) 5 µA (Tamb = -40 °C to +125 °C) Schmitt-trigger inputs with integrated static high ohmic pull-down resistor on the input Maximum data rates: 250 Mbps (≥ 1.8 V to 5 V translation) Output enable (OE) allows connection to VCCA or VCCB domain Suspend mode when either one of the supply voltages is below 100 mV or disconnected (floating) Low noise overshoot and undershoot <10% of VCCO IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD78D Class II Complies with JEDEC standard: JESD8-12 (0.9 V to 1.3 V) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Similar functions: NXU0204 and NXU0304 Applications General purpose I/O level translation Noisy environments or slow input signals Supports push-pull voltage translation as UART, SPI and JTAG protocols Consumer
Request a Quote
Description
The NXU0104 is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features four data inputs (An), four data outputs (YBn) and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). This device facilitates asynchronous communication between data buses. Transmit data with a fixed direction (unidirectionally) from the A bus to the B bus on four channels. The OE pin can be referenced to VCCA and VCCB domain and when OE pin is set LOW the output is disabled and enter a high-impedance OFF-state which isolates the buses. The OE pin can be left floating or externally pulled down to ground to ensure the high-impedance state of the output during power up or power down. This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry prevents potentially damaging backflow current through the device when it is powered down or if one of the power supplies is disconnected (floating). No power supply sequencing is required and output glitches during power supply transitions are prevented. As a result, glitches will not appear on the output for supply transitions during power-up/down. Features and benefits Wide supply voltage range: VCCA: 0.9 V to 5.5 V VCCB: 0.9 V to 5.5 V Low power consumption for supply voltage range 1.1 V to 5.5 V 3 µA (Tamb = 25 °C) 5 µA (Tamb = -40 °C to +125 °C) Schmitt-trigger inputs with integrated static high ohmic pull-down resistor on the input Maximum data rates: 250 Mbps (≥ 1.8 V to 5 V translation) Output enable (OE) allows connection to VCCA or VCCB domain Suspend mode when either one of the supply voltages is below 100 mV or disconnected (floating) Low noise overshoot and undershoot <10% of VCCO IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD78D Class II Complies with JEDEC standard: JESD8-12 (0.9 V to 1.3 V) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Similar functions: NXU0204 and NXU0304 Applications General purpose I/O level translation Noisy environments or slow input signals Supports push-pull voltage translation as UART, SPI and JTAG protocols Consumer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NXU0104PW is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs in a TSSOP14 package, 4.4 mm wide. It supports VCCA and VCCB from 0.9 V to 5.5 V, enabling translation between any logic level from 1.2 V to 5 V. Maximum data rate is 250 Mbps for ≥1.8 V to 5 V translation. The device operates from -40 °C to +125 °C, draws 3 µA at 25 °C and 5 µA across -40 °C to +125 °C, and includes IOFF circuitry to prevent backflow during power-down. Outputs are disabled in high-impedance state when OE is low. Schmitt-trigger inputs have integrated pull-down resistors. ESD protection exceeds 2500 V HBM and 1500 V CDM. It complies with JESD8-12, JESD8-11, JESD8-7, JESD8-5, JESD8C, and JESD12-6.

Datasheet Summary
Powered by GS/AI

The NXU0104PW is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs in a TSSOP14 package, 4.4 mm wide. It supports VCCA and VCCB from 0.9 V to 5.5 V, enabling translation between any logic level from 1.2 V to 5 V. Maximum data rate is 250 Mbps for ≥1.8 V to 5 V translation. The device operates from -40 °C to +125 °C, draws 3 µA at 25 °C and 5 µA across -40 °C to +125 °C, and includes IOFF circuitry to prevent backflow during power-down. Outputs are disabled in high-impedance state when OE is low. Schmitt-trigger inputs have integrated pull-down resistors. ESD protection exceeds 2500 V HBM and 1500 V CDM. It complies with JESD8-12, JESD8-11, JESD8-7, JESD8-5, JESD8C, and JESD12-6.

Suppliers

Company
Product
Description
Supplier Links
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104PWJ - Nexperia B.V.
Nijmegen, Netherlands
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state
NXU0104PWJ
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state NXU0104PWJ
The NXU0104 is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features four data inputs (An), four data outputs (YBn) and an output enable input (OE). Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). This device facilitates asynchronous communication between data buses. Transmit data with a fixed direction (unidirectionally) from the A bus to the B bus on four channels. The OE pin can be referenced to VCCA and VCCB domain and when OE pin is set LOW the output is disabled and enter a high-impedance OFF-state which isolates the buses. The OE pin can be left floating or externally pulled down to ground to ensure the high-impedance state of the output during power up or power down. This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry prevents potentially damaging backflow current through the device when it is powered down or if one of the power supplies is disconnected (floating). No power supply sequencing is required and output glitches during power supply transitions are prevented. As a result, glitches will not appear on the output for supply transitions during power-up/down. Features and benefits Wide supply voltage range: VCCA: 0.9 V to 5.5 V VCCB: 0.9 V to 5.5 V Low power consumption for supply voltage range 1.1 V to 5.5 V 3 µA (Tamb = 25 °C) 5 µA (Tamb = -40 °C to +125 °C) Schmitt-trigger inputs with integrated static high ohmic pull-down resistor on the input Maximum data rates: 250 Mbps (≥ 1.8 V to 5 V translation) Output enable (OE) allows connection to VCCA or VCCB domain Suspend mode when either one of the supply voltages is below 100 mV or disconnected (floating) Low noise overshoot and undershoot <10% of VCCO IOFF circuitry provides partial power-down mode operation Latch-up performance exceeds 100 mA per JESD78D Class II Complies with JEDEC standard: JESD8-12 (0.9 V to 1.3 V) JESD8-11 (1.4 V to 1.6 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD12-6 (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Similar functions: NXU0204 and NXU0304 Applications General purpose I/O level translation Noisy environments or slow input signals Supports push-pull voltage translation as UART, SPI and JTAG protocols Consumer

The NXU0104 is a 4-bit, dual-supply level translating buffer with Schmitt-trigger inputs and 3-state outputs. It features four data inputs (An), four data outputs (YBn) and an output enable input (OE).

Both VCCA and VCCB can be supplied at any voltage between 0.9 V and 5.5 V making the device suitable for translating between any of the voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V).

This device facilitates asynchronous communication between data buses. Transmit data with a fixed direction (unidirectionally) from the A bus to the B bus on four channels. The OE pin can be referenced to VCCA and VCCB domain and when OE pin is set LOW the output is disabled and enter a high-impedance OFF-state which isolates the buses. The OE pin can be left floating or externally pulled down to ground to ensure the high-impedance state of the output during power up or power down.

This device ensures low static and dynamic power consumption across the entire supply range and is fully specified for partial power down applications using IOFF. The IOFF circuitry prevents potentially damaging backflow current through the device when it is powered down or if one of the power supplies is disconnected (floating).

No power supply sequencing is required and output glitches during power supply transitions are prevented. As a result, glitches will not appear on the output for supply transitions during power-up/down.

Features and benefits

  • Wide supply voltage range:
    • VCCA: 0.9 V to 5.5 V
    • VCCB: 0.9 V to 5.5 V
  • Low power consumption for supply voltage range 1.1 V to 5.5 V
    • 3 µA (Tamb = 25 °C)
    • 5 µA (Tamb = -40 °C to +125 °C)
  • Schmitt-trigger inputs with integrated static high ohmic pull-down resistor on the input
  • Maximum data rates:
    • 250 Mbps (≥ 1.8 V to 5 V translation)
  • Output enable (OE) allows connection to VCCA or VCCB domain
  • Suspend mode when either one of the supply voltages is below 100 mV or disconnected (floating)
  • Low noise overshoot and undershoot <10% of VCCO
  • IOFF circuitry provides partial power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD78D Class II
  • Complies with JEDEC standard:
    • JESD8-12 (0.9 V to 1.3 V)
    • JESD8-11 (1.4 V to 1.6 V)
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD12-6 (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
  • Similar functions: NXU0204 and NXU0304

Applications

  • General purpose I/O level translation
  • Noisy environments or slow input signals
  • Supports push-pull voltage translation as UART, SPI and JTAG protocols
  • Consumer
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXU0104PWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXU0104PWJDKR-ND
Translators, Level Shifters 1727-NXU0104PWJDKR-ND
IC XLTR VL UNIDIR 14-TSSOP

IC XLTR VL UNIDIR 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXU0104PWJTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXU0104PWJTR-ND
Translators, Level Shifters 1727-NXU0104PWJTR-ND
IC XLTR VL UNIDIR 14-TSSOP

IC XLTR VL UNIDIR 14-TSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXU0104PWJCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXU0104PWJCT-ND
Translators, Level Shifters 1727-NXU0104PWJCT-ND
IC XLTR VL UNIDIR 14-TSSOP

IC XLTR VL UNIDIR 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Level Translators Logic Level Translators
Product Number NXU0104PWJ 1727-NXU0104PWJDKR-ND
Product Name 4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state Translators, Level Shifters
Package Type SOT402-1 SOT402-1 TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-2771-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 8139266P - RS Components, Ltd.
Specs
Logic Family AVC
Package Type SC-88
Output Type 3-State; 3 State
View Details