onsemi Logic - Logic - Translators, Level Shifters - 100325PC 100325PC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147612-100325PC Family Name: 100325 Alternative Parts (Cross-Reference): SY100S325JY-TR; SY100S324JY; SY100S324JY-TR; SY100S325JY; Introduction Date: August 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147612-100325PC Family Name: 100325 Alternative Parts (Cross-Reference): SY100S325JY-TR; SY100S324JY; SY100S324JY-TR; SY100S325JY; Introduction Date: August 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 100325PC - 147612-100325PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 100325PC
147612-100325PC
Logic - Logic - Translators, Level Shifters - 100325PC 147612-100325PC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147612-100325PC Family Name: 100325 Alternative Parts (Cross-Reference): SY100S325JY-TR; SY100S324JY; SY100S324JY-TR; SY100S325JY; Introduction Date: August 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147612-100325PC
Family Name: 100325
Alternative Parts (Cross-Reference): SY100S325JY-TR; SY100S324JY; SY100S324JY-TR; SY100S325JY;
Introduction Date: August 10, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 147612-100325PC
Product Name Logic - Logic - Translators, Level Shifters - 100325PC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
 - 74AHCT594D,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
SN54HC164 8-Bit Parallel-Out Serial Shift Registers - 8416201CA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CFP,CDIP,LCCC
Logic Family CMOS; HC
View Details
3 suppliers