onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322QC 100322QC

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147608-100322QC Family Name: 100322 Alternative Parts (Cross-Reference): MC100E122FNR2G; MC100E122FN; MC100E122FNG; MC100E122FNR2 ; Introduction Date: August 11, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147608-100322QC Family Name: 100322 Alternative Parts (Cross-Reference): MC100E122FNR2G; MC100E122FN; MC100E122FNG; MC100E122FNR2 ; Introduction Date: August 11, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322QC - 147608-100322QC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322QC
147608-100322QC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322QC 147608-100322QC
Manufacturer: Fairchild Semiconductor Win Source Part Number: 147608-100322QC Family Name: 100322 Alternative Parts (Cross-Reference): MC100E122FNR2G; MC100E122FN; MC100E122FNG; MC100E122FNR2 ; Introduction Date: August 11, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 147608-100322QC
Family Name: 100322
Alternative Parts (Cross-Reference): MC100E122FNR2G; MC100E122FN; MC100E122FNG; MC100E122FNR2 ;
Introduction Date: August 11, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 147608-100322QC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322QC
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details