onsemi Interface - Interface - Drivers, Receivers, Transceivers - 100314SC 100314SC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132722-100314SC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/5 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132722-100314SC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/5 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 100314SC - 132722-100314SC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 100314SC
132722-100314SC
Interface - Interface - Drivers, Receivers, Transceivers - 100314SC 132722-100314SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132722-100314SC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/5 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: -4.2 V to -5.7 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132722-100314SC
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/5
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: -4.2 V to -5.7 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOIC Interface Transceiver IC - 710-100314SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-100314SC
SOIC Interface Transceiver IC 710-100314SC
IC LINE RCVR QUINT DIFF 24-SOIC Product overview: 100314SC from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-100314SC can be used for catalog matching and distributor lookup.

IC LINE RCVR QUINT DIFF 24-SOIC Product overview: 100314SC from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-100314SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 132722-100314SC 710-100314SC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 100314SC SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32171-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers