ONSEMI
100314QC -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
onsemi
Interface - Drivers, Receivers, Transceivers
100314QC
Description
IC RECEIVER 0/5 28PLCC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/5 28PLCC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
100314QC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
100314QC |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"20-TSSOP (0.173"", 4.40mm Width)"
View Details
Device Type
Transceiver; TxRx Only
Supply Voltage
Other; 2V ~ 3.6V
Data Rate
4000 kbps
View Details