XOR/XNOR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.51x11.51)
XOR/XNOR Gate Configurable 5 Circuit 2 Input 28-PLCC (11.43x11.43)
IC GATE OR/NOR EXCL 2INP 28-PLCC
XOR/XNOR GATE, 100K SERIES
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 100307QI | 100307QI | 100307QI |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOR; XOR; XNOR; XOR/XNOR Gate | NOT; OR; NOR | NOR; XOR; XNOR |
| Supply Voltage | 4.2V ~ 5.7V | ||
| Output Type | Differential | Differential | |
| Inputs | 2 | 2 |